ASTM International - ASTM A582/A582M-95b(2000)e1
Standard Specification for Free-Machining Stainless Steel Bars
| Organization: | ASTM International |
| Publication Date: | 10 September 1995 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Steel bars and rods): | 77.140.60 |
scope:
1.1 This specification covers hot-finished or cold-finished bars, except bars for forging (Note 1). It includes rounds, squares, and hexagons in the more commonly used types of stainless free-machining steels designed especially for optimum machinability and for general corrosion and high-temperature service. Stainless steel bars other (Note 2) than the free-machining types are covered in a separate specification.
1.2 The values stated in either inch-pound units or SI (metric) units are to be regarded separately as standard: within the text and tables, the SI uits are shown in [brackets]. The values stated in each system are not exact equivalents: therefore, each system must be used independent of the other. Combining values from the two systems may result in nonconformance with the specification.
1.3 Unless the order specifies the applicable "M" specification designation, the material shall be furnished to the inch-pound units.
Note 1-For bars for reforging, see Specification A314.
Note 2-For non-free machining stainless bars, see Specification A276.
Document History