ASTM International - ASTM A582/A582M-95b(2000)

Standard Specification for Free-Machining Stainless Steel Bars

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2000
Status: inactive
Page Count: 3
scope:

1.1 This specification covers hot-finished or cold-finished bars, except bars for forging (Note 1). It includes rounds, squares, and hexagons in the more commonly used types of stainless free-machining steels designed especially for optimum machinability and for general corrosion and high-temperature service. Stainless steel bars other (Note 2) than the free-machining types are covered in a separate specification.

1.2 The values stated in either inch-pound units or SI (metric) units are to be regarded separately as standard: within the text and tables, the SI units are shown in [brackets]. The values stated in each system are not exact equivalents: therefore, each system must be used independent of the other. Combining values from the two systems may result in nonconformance with the specification.

1.3 Unless the order specifies the applicable "M" specification designation, the material shall be furnished to the inch-pound units.

Note 1--For bars for reforging, see Specification A314.

Note 2--For non-free machining stainless bars, see Specification A276.

Document History

November 1, 2022
Standard Specification for Free-Machining Stainless Steel Bars
1.1 This specification covers hot-finished or cold-finished bars, except bars for forging (Note 1), suitable for machining processes. It includes rounds, squares, and hexagons in the more commonly...
November 1, 2021
Standard Specification for Free-Machining Stainless Steel Bars
1.1 This specification covers hot-finished or cold-finished bars, except bars for forging (Note 1), suitable for machining processes. It includes rounds, squares, and hexagons in the more commonly...
March 15, 2017
Standard Specification for Free-Machining Stainless Steel Bars
1.1 This specification covers hot-finished or cold-finished bars, except bars for forging (Note 1), suitable for machining processes. It includes rounds, squares, and hexagons in the more commonly...
March 1, 2012
Standard Specification for Free-Machining Stainless Steel Bars
1.1 This specification covers hot-finished or cold-finished bars, except bars for forging (Note 1), suitable for machining processes. It includes rounds, squares, and hexagons in the more commonly...
March 1, 2012
Standard Specification for Free-Machining Stainless Steel Bars
1.1 This specification covers hot-finished or cold-finished bars, except bars for forging (Note 1), suitable for machining processes. It includes rounds, squares, and hexagons in the more commonly...
March 1, 2005
Standard Specification for Free-Machining Stainless Steel Bars
1.1 This specification covers hot-finished or cold-finished bars, except bars for forging (Note 1). It includes rounds, squares, and hexagons in the more commonly used types of stainless...
ASTM A582/A582M-95b(2000)
January 1, 2000
Standard Specification for Free-Machining Stainless Steel Bars
1.1 This specification covers hot-finished or cold-finished bars, except bars for forging (Note 1). It includes rounds, squares, and hexagons in the more commonly used types of stainless...
January 1, 2000
Standard Specification for Free-Machining Stainless Steel Bars
1.1 This specification covers hot-finished or cold-finished bars, except bars for forging (Note 1). It includes rounds, squares, and hexagons in the more commonly used types of stainless...
September 10, 1995
Standard Specification for Free-Machining Stainless Steel Bars
1.1 This specification covers hot-finished or cold-finished bars, except bars for forging (Note 1). It includes rounds, squares, and hexagons in the more commonly used types of stainless...
Advertisement