ASTM International - ASTM F2257-03
Standard Specification for Wrought Seamless or Welded and Drawn 18 Chromium-14Nickel-2.5Molybdenum Stainless Steel Small Diameter Tubing for Surgical Implants (UNS S31673)
| Organization: | ASTM International |
| Publication Date: | 10 April 2003 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the requirements for wrought 18chromium-14nickel-
1.2 This specification applies to straight length tubing with 0.125 in. (3.15 mm) and smaller nominal outside diameter (OD) and 0.018 in. (0.46 mm) and thinner nominal wall thickness.
1.3 The values stated in inch-pound units are to be regarded as the standard. The SI units in parentheses are approximate.
abstract:
This specification covers the requirements for wrought seamless or welded and drawn 18chromium-14nickel-
Document History