ASTM International - ASTM F2257-14
Standard Specification for Wrought Seamless or Welded and Drawn 18 Chromium-14Nickel-2.5Molybdenum Stainless Steel Small Diameter Tubing for Surgical Implants (UNS S31673)
| Organization: | ASTM International |
| Publication Date: | 1 November 2014 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the requirements for wrought 18chromium-14nickel-
1.2 This specification applies to cold finished straight length tubing with 3 mm [0.125 in.] and smaller nominal outside diameter (OD) and 0.5 mm [0.020 in.] and thinner nominal wall thickness.
1.3 The specifications in 2.1 are referred to as the ASTM material standard(s) in this specification.
1.4 The values stated in either inch-pound or SI units are to be regarded separately as standard. Inch-pound units are shown in parentheses. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers the requirements for wrought seamless or welded and drawn 18chromium-14nickel-
Document History