ASTM International - ASTM D291-86(1994)e1

Standard Test Method for Cubic Foot Weight of Crushed Bituminous Coal

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1994
Status: inactive
Page Count: 4
scope:

1.1 This test method covers two procedures for determining the cubic foot weight of crushed coal less than 11/2 in. (37 mm) in size, such as is charged into coke ovens, as follows:

1.1.1 Procedure A -The cone procedure for determining an uncompacted weight per cubic foot (cubic metre).

1.1.2 Procedure B -The dropped-coal procedure for determining a compacted weight per cubic foot (cubic metre), comparable to actual bulk densities attained in coke ovens.

1.2 This method is not applicable to the testing of powdered coal as used in boiler plants, nor to the determination of weights per cubic foot of coal in storage piles.

1.3 The values stated in inch-pound units shall be regarded as the standard. Mass may be expressed in metric values.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2012
Standard Test Method for Cubic Foot Weight of Crushed Bituminous Coal
1.1 This test method covers two procedures for determining the cubic foot weight of crushed coal less than 11/2 in. (37 mm) in size, such as is charged into coke ovens, as follows: 1.1.1 Procedure...
October 1, 2007
Standard Test Method for Cubic Foot Weight of Crushed Bituminous Coal
1.1 This test method covers two procedures for determining the cubic foot weight of crushed coal less than 11/ 2 in. (37 mm) in size, such as is charged into coke ovens, as follows: 1.1.1 Procedure...
October 1, 2007
Standard Test Method for Cubic Foot Weight of Crushed Bituminous Coal
1.1 This test method covers two procedures for determining the cubic foot weight of crushed coal less than 1 ½ in. (37 mm) in size, such as is charged into coke ovens, as follows: 1.1.1 Procedure...
ASTM D291-86(1994)e1
January 1, 1994
Standard Test Method for Cubic Foot Weight of Crushed Bituminous Coal
1.1 This test method covers two procedures for determining the cubic foot weight of crushed coal less than 11/2 in. (37 mm) in size, such as is charged into coke ovens, as follows: 1.1.1 Procedure A...
September 26, 1986
Standard Test Method for Cubic Foot Weight of Crushed Bituminous Coal
1.1 This test method covers two procedures for determining the cubic foot weight of crushed coal less than 1 1/ 2 in. (37 mm) in size, such as is charged into coke ovens, as follows: 1.1.1 Procedure...
Advertisement