ASTM International - ASTM D291-07e1

Standard Test Method for Cubic Foot Weight of Crushed Bituminous Coal

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2007
Status: inactive
Page Count: 4
ICS Code (Coals): 73.040
significance And Use:

This test method concerns the compaction of crushed coal to determine either its compacted or uncompacted weight, for purposes such as charging coke ovens.

scope:

1.1 This test method covers two procedures for determining the cubic foot weight of crushed coal less than 1 ½ in. (37 mm) in size, such as is charged into coke ovens, as follows:

1.1.1 Procedure A-The cone procedure for determining an uncompacted weight per cubic foot (cubic metre).

1.1.2 Procedure B-The dropped-coal procedure for determining a compacted weight per cubic foot (cubic metre), comparable to actual bulk densities attained in coke ovens.

1.2 This test method is not applicable to the testing of powdered coal as used in boiler plants, nor to the determination of weights per cubic foot of coal in storage piles.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard. Mass may be expressed in metric values.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2012
Standard Test Method for Cubic Foot Weight of Crushed Bituminous Coal
1.1 This test method covers two procedures for determining the cubic foot weight of crushed coal less than 11/2 in. (37 mm) in size, such as is charged into coke ovens, as follows: 1.1.1 Procedure...
October 1, 2007
Standard Test Method for Cubic Foot Weight of Crushed Bituminous Coal
1.1 This test method covers two procedures for determining the cubic foot weight of crushed coal less than 11/ 2 in. (37 mm) in size, such as is charged into coke ovens, as follows: 1.1.1 Procedure...
ASTM D291-07e1
October 1, 2007
Standard Test Method for Cubic Foot Weight of Crushed Bituminous Coal
1.1 This test method covers two procedures for determining the cubic foot weight of crushed coal less than 1 ½ in. (37 mm) in size, such as is charged into coke ovens, as follows: 1.1.1 Procedure...
January 1, 1994
Standard Test Method for Cubic Foot Weight of Crushed Bituminous Coal
1.1 This test method covers two procedures for determining the cubic foot weight of crushed coal less than 11/2 in. (37 mm) in size, such as is charged into coke ovens, as follows: 1.1.1 Procedure A...
September 26, 1986
Standard Test Method for Cubic Foot Weight of Crushed Bituminous Coal
1.1 This test method covers two procedures for determining the cubic foot weight of crushed coal less than 1 1/ 2 in. (37 mm) in size, such as is charged into coke ovens, as follows: 1.1.1 Procedure...
Advertisement