ASTM International - ASTM A334/A334M-99
Standard Specification for Seamless and Welded Carbon and Alloy-Steel Tubes for Low-Temperature Service
| Organization: | ASTM International |
| Publication Date: | 10 January 1999 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification covers several grades of minimum-wall-thickne
1.2 Supplementary Requirement S1 of an optional nature is provided. This shall apply only when specified by the purchaser.
Note 1-For tubing smaller than 1/2 in. [12.7 mm] in outside diameter, the elongation values given for strip specimens in Table 1 shall apply. Mechanical property requirements do not apply to tubing smaller than 1/8 in. [3.2 mm] in outside diameter and with a wall thickness under 0.015 in. [0.4 mm].
1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.
Document History