ASTM International - ASTM A334/A334M-04a

Standard Specification for Seamless and Welded Carbon and Alloy-Steel Tubes for Low-Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 6
scope:

1.1 This specification covers several grades of minimum-wall-thickness, seamless and welded, carbon and alloy-steel tubes intended for use at low temperatures. Some product sizes may not be available under this specification because heavier wall thicknesses have an adverse affect on low-temperature impact properties.

1.2 Supplementary Requirement S1 of an optional nature is provided. This shall apply only when specified by the purchaser.

Note 1-For tubing smaller than 1/2 in. [12.7 mm] in outside diameter, the elongation values given for strip specimens in Table 1 shall apply. Mechanical property requirements do not apply to tubing smaller than 1/8 in. [3.2 mm] in outside diameter and with a wall thickness under 0.015 in. [0.4 mm].

1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.

abstract:

This specification covers standard specification for several grades of minimum-wall-thickness, seamless and welded, carbon and alloy-steel tubes intended for use at low temperatures. The... View More

Document History

September 1, 2021
Standard Specification for Seamless and Welded Carbon and Alloy-Steel Tubes for Low-Temperature Service
1.1 This specification2 covers several grades of minimum-wall-thickness, seamless and welded, carbon and alloy-steel tubes intended for use at low temperatures. Some product sizes may not be...
Standard Specification for Seamless and Welded Carbon and Alloy-Steel Tubes for Low-Temperature Service
1.1 This specification2 covers several grades of minimum-wall-thickness, seamless and welded, carbon and alloy-steel tubes intended for use at low temperatures. Some product sizes may not be...
Standard Specification for Seamless and Welded Carbon and Alloy-Steel Tubes for Low-Temperature Service
This specification covers standard specification for several grades of minimum-wall-thickness, seamless and welded, carbon and alloy-steel tubes intended for use at low temperatures. The steel shall...
ASTM A334/A334M-04a
May 1, 2004
Standard Specification for Seamless and Welded Carbon and Alloy-Steel Tubes for Low-Temperature Service
This specification covers standard specification for several grades of minimum-wall-thickness, seamless and welded, carbon and alloy-steel tubes intended for use at low temperatures. The steel shall...
March 1, 2004
Standard Specification for Seamless and Welded Carbon and Alloy-Steel Tubes for Low-Temperature Service
1.1 This specification covers several grades of minimum-wall-thickness, seamless and welded, carbon and alloy-steel tubes intended for use at low temperatures. Some product sizes may not be available...
January 10, 1999
Standard Specification for Seamless and Welded Carbon and Alloy-Steel Tubes for Low-Temperature Service
1.1 This specification covers several grades of minimum-wall-thickness, seamless and welded, carbon and alloy-steel tubes intended for use at low temperatures. Some product sizes may not be available...
January 1, 1996
Standard Specification for Seamless and Welded Carbon and Alloy-Steel Tubes for Low-Temperature Service
A description is not available for this item.
Advertisement