ASTM International - ASTM D1670-98(2003)

Standard Test Method for Failure End Point in Accelerated and Outdoor Weathering of Bituminous Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2003
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This test method covers the determination of failure due to cracking of bituminous materials undergoing accelerated or outdoor weathering on electrically conductive backings.

1.2 This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2004
Standard Test Method for Failure End Point in Accelerated and Outdoor Weathering of Bituminous Materials
The extent of cracking or pitting of bituminous films is a measure of the extent of deterioration due to weathering. Failure due to cracking is more accurately determined electrically than visually....
ASTM D1670-98(2003)
April 10, 2003
Standard Test Method for Failure End Point in Accelerated and Outdoor Weathering of Bituminous Materials
1.1 This test method covers the determination of failure due to cracking of bituminous materials undergoing accelerated or outdoor weathering on electrically conductive backings. 1.2 This standard...
July 10, 1998
Standard Test Method for Failure End Point in Accelerated and Outdoor Weathering of Bituminous Materials
1.1 This test method covers the determination of failure due to cracking of bituminous materials undergoing accelerated or outdoor weathering, on electrically conductive backings. 1.2 This standard...
Advertisement