ASTM International - ASTM D1670-04

Standard Test Method for Failure End Point in Accelerated and Outdoor Weathering of Bituminous Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 4
ICS Code (Binders. Sealing materials): 91.100.50
significance And Use:

The extent of cracking or pitting of bituminous films is a measure of the extent of deterioration due to weathering. Failure due to cracking is more accurately determined electrically than... View More

scope:

1.1 This test method covers the use of a spark generating apparatus for determination of failure due to cracking of bituminous materials undergoing accelerated or outdoor weathering on electrically conductive backings.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D1670-04
May 1, 2004
Standard Test Method for Failure End Point in Accelerated and Outdoor Weathering of Bituminous Materials
The extent of cracking or pitting of bituminous films is a measure of the extent of deterioration due to weathering. Failure due to cracking is more accurately determined electrically than visually....
April 10, 2003
Standard Test Method for Failure End Point in Accelerated and Outdoor Weathering of Bituminous Materials
1.1 This test method covers the determination of failure due to cracking of bituminous materials undergoing accelerated or outdoor weathering on electrically conductive backings. 1.2 This standard...
July 10, 1998
Standard Test Method for Failure End Point in Accelerated and Outdoor Weathering of Bituminous Materials
1.1 This test method covers the determination of failure due to cracking of bituminous materials undergoing accelerated or outdoor weathering, on electrically conductive backings. 1.2 This standard...
Advertisement