ASTM International - ASTM D312-00

Standard Specification for Asphalt Used in Roofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 2000
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers four types of asphalt intended for use in built-up roof construction, construction of some modified bitumen systems, construction of bituminous vapor retarder systems, and for adhering insulation boards used in various types of roof systems. The specification is intended for general classification purposes only, and does not imply restrictions on the slope at which an asphalt must be used (see Appendix X1).

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2006
Standard Specification for Asphalt Used in Roofing
1.1 This specification covers four types of asphalt intended for use in built-up roof construction, construction of some modified bitumen systems, construction of bituminous vapor retarder systems,...
ASTM D312-00
July 10, 2000
Standard Specification for Asphalt Used in Roofing
1.1 This specification covers four types of asphalt intended for use in built-up roof construction, construction of some modified bitumen systems, construction of bituminous vapor retarder systems,...
January 1, 1978
Standard Specification for Asphalt Used In Roofing
A description is not available for this item.
Advertisement