ASTM International - ASTM D312-00(2006)
Standard Specification for Asphalt Used in Roofing
| Organization: | ASTM International |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Waxes, bituminous materials and other petroleum products): | 75.140 |
scope:
1.1 This specification covers four types of asphalt intended for use in built-up roof construction, construction of some modified bitumen systems, construction of bituminous vapor retarder systems, and for adhering insulation boards used in various types of roof systems. The specification is intended for general classification purposes only, and does not imply restrictions on the slope at which an asphalt must be used.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers four types of asphalt intended for use in built-up roof construction, construction of some modified bitumen systems, construction of bituminous vapor retarder systems,... View More
Document History