ASTM International - ASTM E234-98(2003)e1
Standard Test Method for Total Bromine Number of Unsaturated Aliphatic Chemicals (Withdrawn 2008)
| Organization: | ASTM International |
| Publication Date: | 10 April 2003 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Chemical analysis): | 71.040.40 |
| ICS Code (Aliphatic hydrocarbons): | 71.080.10 |
significance And Use:
This test method is a good general means for measuring ethylenic (double-bond) unsaturation and is applicable to many compounds because of its speed, convenience, and minimum tendency for... View More
scope:
1.1 This test method covers the determination of total bromine number in various double-bonded aliphatic compounds, using pyridine sulfate dibromide (PSDB), also known as Rosenmund-Kuhnhenn reagent. The total unsaturation is determined, whether conjugated or not.
1.2 This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 7 and in paragraphs 5.1.1, 6.4.1, 6.7.1, and 8.1.
Document History