ASTM International - ASTM E234-98

Standard Test Method for Total Bromine Number of Unsaturated Aliphatic Chemicals

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1998
Status: inactive
Page Count: 4
scope:

1.1 This test method covers the determination of total bromine number in various double-bonded aliphatic compounds, using pyridine sulfate dibromide (PSDB), also known as Rosenmund-Kuhnhenn reagent. The total unsaturation is determined, whether conjugated or not.

1.2 This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 7 and in paragraphs 5.1.1, 6.4.1, 6.7.1, and 8.1.

Document History

April 10, 2003
Standard Test Method for Total Bromine Number of Unsaturated Aliphatic Chemicals (Withdrawn 2008)
This test method is a good general means for measuring ethylenic (double-bond) unsaturation and is applicable to many compounds because of its speed, convenience, and minimum tendency for...
ASTM E234-98
September 10, 1998
Standard Test Method for Total Bromine Number of Unsaturated Aliphatic Chemicals
1.1 This test method covers the determination of total bromine number in various double-bonded aliphatic compounds, using pyridine sulfate dibromide (PSDB), also known as Rosenmund-Kuhnhenn reagent....
Advertisement