ASTM International - ASTM C772-03

Standard Test Method for Oil Migration or Plasticizer Bleed-Out of Preformed Tape Sealants

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2003
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
significance And Use:

Preformed tape sealants are tacky, deformable solids that are used under compression between two substrates in a variety of sealing applications. In general, oil migration or plasticizer bleed-out... View More

scope:

1.1 This test method covers a laboratory procedure that can be used to determine the oil migration or plasticizer bleed-out of preformed tape sealants.

1.2 The values stated in acceptable metric units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The subcommittee with jurisdiction is not aware of any similar ISO standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2019
Standard Test Method for Oil Migration or Plasticizer Bleed-Out of Preformed Tape Sealants
1.1 This test method covers a laboratory procedure that can be used to determine the oil migration or plasticizer bleed-out of preformed tape sealants. 1.2 The values stated in acceptable metric...
June 1, 2014
Standard Test Method for Oil Migration or Plasticizer Bleed-Out of Preformed Tape Sealants
1.1 This test method covers a laboratory procedure that can be used to determine the oil migration or plasticizer bleed-out of preformed tape sealants. 1.2 The values stated in acceptable metric...
January 1, 2009
Standard Test Method for Oil Migration or Plasticizer Bleed-Out of Preformed Tape Sealants
1.1 This test method covers a laboratory procedure that can be used to determine the oil migration or plasticizer bleed-out of preformed tape sealants. 1.2 The values stated in acceptable metric...
ASTM C772-03
May 10, 2003
Standard Test Method for Oil Migration or Plasticizer Bleed-Out of Preformed Tape Sealants
1.1 This test method covers a laboratory procedure that can be used to determine the oil migration or plasticizer bleed-out of preformed tape sealants. 1.2 The values stated in acceptable metric...
July 10, 1997
Standard Test Method for Oil Migration or Plasticizer Bleed-Out of Preformed Tape Sealants
1.1 This test method covers a laboratory procedure that can be used to determine the oil migration or plasticizer bleed-out of preformed tape sealants. 1.2 The values stated in acceptable metric...
Advertisement