ASTM International - ASTM C772-03(2014)
Standard Test Method for Oil Migration or Plasticizer Bleed-Out of Preformed Tape Sealants
| Organization: | ASTM International |
| Publication Date: | 1 June 2014 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
significance And Use:
5.1 Preformed tape sealants are tacky, deformable solids that are used under compression between two substrates in a variety of sealing applications. In general, oil migration or plasticizer... View More
scope:
1.1 This test method covers a laboratory procedure that can be used to determine the oil migration or plasticizer bleed-out of preformed tape sealants.
1.2 The values stated in acceptable metric units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 The subcommittee with jurisdiction is not aware of any similar ISO standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History