ASTM International - ASTM D3984-93(2003)

Standard Specification for Ethane Thermophysical Property Tables

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2003
Status: inactive
Page Count: 2
ICS Code (Gaseous fuels): 75.160.30
scope:

1.1 The ethane thermophysical property tables are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of ethane for process design and operations. Tables are provided for gaseous and liquid ethane at temperatures between 90 and 600K at pressures to 70 MPa. These tables were developed by the National Institute of Standards and Technology (formerly the National Bureau of Standards) upon culmination of four years of effort in acquiring available physical properties data, in performing experimental measurements, and in formulating these tables for use in thermal computations.

abstract:

This specification establishes the formulation of ethane thermophysical property tables for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport... View More

Document History

October 1, 2024
Standard Specification for Ethane Thermophysical Property Tables
1.1 The thermophysical property tables for ethane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of ethane for process design and...
April 1, 2019
Standard Specification for Ethane Thermophysical Property Tables
1.1 The thermophysical property tables for ethane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of ethane for process design and...
May 1, 2013
Standard Specification for Ethane Thermophysical Property Tables
1.1 The thermophysical property tables for ethane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of ethane for process design and...
December 1, 2008
Standard Specification for Ethane Thermophysical Property Tables
1.1 The thermophysical property tables for ethane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of ethane for process design and...
ASTM D3984-93(2003)
May 10, 2003
Standard Specification for Ethane Thermophysical Property Tables
1.1 The ethane thermophysical property tables are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of ethane for process design and...
May 10, 1998
Standard Specification for Ethane Thermophysical Property Tables
1.1 The ethane thermophysical property tables are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of ethane for process design and...
Advertisement