ASTM International - ASTM D3984-13

Standard Specification for Ethane Thermophysical Property Tables

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2013
Status: inactive
Page Count: 12
ICS Code (Gaseous fuels): 75.160.30
scope:

1.1 The thermophysical property tables for ethane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of ethane for process design and operations. Tables are provided for gaseous and liquid ethane at temperatures between 92 and 600 K at pressures to 20 MPa. Two tables provide properties at the conditions of liquid-vapor equilibrium (saturation properties). A third table provides properties at selected T, p points for the equilibrium phase at those conditions. The tables were developed by the National Institute of Standards and Technology from a Standard Reference Database product REFPROP, version 9.0.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

abstract:

This specification establishes the formulation of ethane thermophysical property tables for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport... View More

Document History

October 1, 2024
Standard Specification for Ethane Thermophysical Property Tables
1.1 The thermophysical property tables for ethane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of ethane for process design and...
April 1, 2019
Standard Specification for Ethane Thermophysical Property Tables
1.1 The thermophysical property tables for ethane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of ethane for process design and...
ASTM D3984-13
May 1, 2013
Standard Specification for Ethane Thermophysical Property Tables
1.1 The thermophysical property tables for ethane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of ethane for process design and...
December 1, 2008
Standard Specification for Ethane Thermophysical Property Tables
1.1 The thermophysical property tables for ethane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of ethane for process design and...
May 10, 2003
Standard Specification for Ethane Thermophysical Property Tables
1.1 The ethane thermophysical property tables are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of ethane for process design and...
May 10, 1998
Standard Specification for Ethane Thermophysical Property Tables
1.1 The ethane thermophysical property tables are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of ethane for process design and...
Advertisement