ASTM International - ASTM A351/A351M-03

Standard Specification for Castings, Austenitic, Austenitic-Ferritic (Duplex), for Pressure-Containing Parts

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2003
Status: inactive
Page Count: 5
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers austenitic and austenitic-ferritic (duplex) steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1).

Note 1-Carbon steel castings for pressure-containing parts are covered by Specification A 216/A 216M, and low-alloy steel castings by Specification A 217/A 217M.

1.2 A number of grades of austenitic and austenitic-ferritic steel castings are included in this specification. Since these grades possess varying degrees of suitability for service at high temperatures or in corrosive environments, it is the responsibility of the purchaser to determine which grade shall be furnished. Selection will depend on design and service conditions, mechanical properties, and high-temperature or corrosion-resistant characteristics, or both.

1.2.1 Because of thermal instability, Grades CE20N, CF3A, CF3MA, and CF8A are not recommended for service at temperatures above 800°F [425°C].

1.2.2 Because of embrittlement phases, Grade CD4MCu is not recommended for service at temperatures above 600°F [316°C].

1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

May 1, 2018
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification2 covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1: Carbon steel castings for pressure-containing parts are...
May 1, 2018
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification2 covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1: Carbon steel castings for pressure-containing parts are...
May 1, 2016
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification2 covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1: Carbon steel castings for pressure-containing parts are...
September 1, 2015
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification2 covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1: Carbon steel castings for pressure-containing parts are...
May 1, 2014
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification2 covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1—Carbon steel castings for pressure-containing parts are...
May 15, 2013
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification2 covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1—Carbon steel castings for pressure-containing parts are...
May 1, 2013
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification2 covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1—Carbon steel castings for pressure-containing parts are...
November 1, 2012
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification2 covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1—Carbon steel castings for pressure-containing parts are...
September 1, 2012
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification2 covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1—Carbon steel castings for pressure-containing parts are...
March 1, 2012
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1—Carbon steel castings for pressure-containing parts are...
April 1, 2010
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1—Carbon steel castings for pressure-containing parts are...
March 1, 2006
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 0). Note 0Carbon steel castings for pressure-containing parts are...
May 1, 2005
Standard Specification for Castings, Austenitic, Austenitic-Ferritic (Duplex), for Pressure-Containing Parts
1.1 This specification covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 0). Note 0Carbon steel castings for pressure-containing parts are...
ASTM A351/A351M-03
May 10, 2003
Standard Specification for Castings, Austenitic, Austenitic-Ferritic (Duplex), for Pressure-Containing Parts
1.1 This specification covers austenitic and austenitic-ferritic (duplex) steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1—Carbon steel castings for...
September 10, 2000
Standard Specification for Castings, Austenitic, Austenitic-Ferritic (Duplex), for Pressure-Containing Parts
1.1 This specification covers austenitic and austenitic-ferritic (duplex) steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1-Carbon steel castings for...
January 1, 1994
Standard Specification for Castings, Austenitic, Austenitic- Ferritic (Duplex), for Pressure-Containing Parts
A description is not available for this item.
Advertisement