ASTM International - ASTM A351/A351M-16

Standard Specification for Castings, Austenitic, for Pressure-Containing Parts

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2016
Status: inactive
Page Count: 7
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification2 covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1).

Note 1: Carbon steel castings for pressure-containing parts are covered by Specification A216/A216M, low-alloy steel castings by Specification A217/A217M, and duplex stainless steel castings by Specification A995/A995M.

1.2 A number of grades of austenitic steel castings are included in this specification. Since these grades possess varying degrees of suitability for service at high temperatures or in corrosive environments, it is the responsibility of the purchaser to determine which grade shall be furnished. Selection will depend on design and service conditions, mechanical properties, and high-temperature or corrosion-resistant characteristics, or both.

1.2.1 Because of thermal instability, Grades CE20N, CF3A, CF3MA, and CF8A are not recommended for service at temperatures above 800°F [425°C].

1.3 Supplementary requirements of an optional nature are provided for use at the option of the purchaser. The Supplementary requirements shall apply only when specified individually by the purchaser in the purchase order or contract.

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.4.1 This specification is expressed in both inch-pound units and in SI units; however, unless the purchase order or contract specifies the applicable M specification designation (SI units), the inch-pound units shall apply. Within the text, the SI units are shown in brackets or parentheses.

abstract:

This specification covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts. The steel shall be made by the electric furnace process with or without... View More

Document History

May 1, 2018
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification2 covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1: Carbon steel castings for pressure-containing parts are...
May 1, 2018
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification2 covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1: Carbon steel castings for pressure-containing parts are...
ASTM A351/A351M-16
May 1, 2016
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification2 covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1: Carbon steel castings for pressure-containing parts are...
September 1, 2015
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification2 covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1: Carbon steel castings for pressure-containing parts are...
May 1, 2014
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification2 covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1—Carbon steel castings for pressure-containing parts are...
May 15, 2013
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification2 covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1—Carbon steel castings for pressure-containing parts are...
May 1, 2013
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification2 covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1—Carbon steel castings for pressure-containing parts are...
November 1, 2012
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification2 covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1—Carbon steel castings for pressure-containing parts are...
September 1, 2012
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification2 covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1—Carbon steel castings for pressure-containing parts are...
March 1, 2012
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1—Carbon steel castings for pressure-containing parts are...
April 1, 2010
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1—Carbon steel castings for pressure-containing parts are...
March 1, 2006
Standard Specification for Castings, Austenitic, for Pressure-Containing Parts
1.1 This specification covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 0). Note 0Carbon steel castings for pressure-containing parts are...
May 1, 2005
Standard Specification for Castings, Austenitic, Austenitic-Ferritic (Duplex), for Pressure-Containing Parts
1.1 This specification covers austenitic steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 0). Note 0Carbon steel castings for pressure-containing parts are...
May 10, 2003
Standard Specification for Castings, Austenitic, Austenitic-Ferritic (Duplex), for Pressure-Containing Parts
1.1 This specification covers austenitic and austenitic-ferritic (duplex) steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1—Carbon steel castings for...
September 10, 2000
Standard Specification for Castings, Austenitic, Austenitic-Ferritic (Duplex), for Pressure-Containing Parts
1.1 This specification covers austenitic and austenitic-ferritic (duplex) steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1). Note 1-Carbon steel castings for...
January 1, 1994
Standard Specification for Castings, Austenitic, Austenitic- Ferritic (Duplex), for Pressure-Containing Parts
A description is not available for this item.
Advertisement