ASTM International - ASTM A336/A336M-03

Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2003
Status: inactive
Page Count: 7
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment.

1.2 Forgings made of steel grades listed in Specification A 335/A 335M, may also be ordered under this specification. The chemical, tensile, heat treatment, and marking requirements of Specification A 335/A 335M shall apply, except the forging shall conform to the chemical requirements of Tables 1 and 2 of Specification A 335/A 335M only with respect to heat analysis. On check analysis they may deviate from these limits to the extent permitted in of this specification.

CurrentFormerly
Grade F1Class F1
Grade F11, Class 2Class F11
Grade F11, Class 3Class F11A
Grade F11, Class 1Class F11B
Grade F12Class F12
Grade F5Class F5
Grade F5AClass F5A
Grade F9Class F9
Grade F6Class F6
Grade F21 Class 1Class F21A
Grade F21, Class 3Class F21
Grade F22, Class 1Class F22A
Grade F22, Class 3Class F22
Grade F91Class F91
Grade F3VClass F3V
Grade F22VClass F22V

1.3 Supplementary Requirements S1 to S9 are provided for use when additional testing or inspection is desired. These shall apply only when specified individually by the purchaser in the order.

1.4 Unless the order specifies the applicable "M" specification designation, the material shall be furnished to the inch-pound units.

1.5 A 336/A 336M formerly included austenitic steel forgings, which are now found in A 965/A 965M.

1.6 The values stated in either inch-pound units or SI (metric) units are to be regarded separately as standards. Within the text and tables, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independent of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

November 1, 2023
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification2 covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification...
May 1, 2021
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification2 covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification...
September 1, 2019
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification2 covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification...
September 1, 2018
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification2 covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification...
March 1, 2018
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification2 covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification...
December 1, 2015
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification2 covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification...
December 1, 2010
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification...
May 1, 2010
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification...
February 15, 2009
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification A...
May 1, 2008
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification A...
April 1, 2007
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification A...
September 1, 2006
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification A...
March 1, 2006
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification A...
March 1, 2005
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification A...
September 10, 2003
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification A...
ASTM A336/A336M-03
April 10, 2003
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification A...
April 24, 2000
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification covers both ferritic and austenitic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in...
Advertisement