ASTM International - ASTM A336/A336M-10

Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2010
Status: inactive
Page Count: 8
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment.

1.2 Forgings made of steel grades listed in Specification A335/A335M, may also be ordered under this specification. The chemical, tensile, heat treatment, and marking requirements of Specification A335/A335M shall apply, except the forging shall conform to the chemical requirements of Tables 1 and 2 of Specification A335/A335M only with respect to heat analysis. On product analysis they may deviate from these limits to the extent permitted in Table 1 of this specification.

1.3 Supplementary Requirements S1 to S9 are provided for use when additional testing or inspection is desired. These shall apply only when specified individually by the purchaser in the order.

1.4 Unless the order specifies the applicable "M" specification designation, the material shall be furnished to the inch-pound units.

1.5 Specification A336/A336M formerly included austenitic steel forgings, which are now found in Specification A965/A965M.

1.6 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification deals with ferritic alloy steel forgings for high-pressure and high-temperature parts, such as boilers, pressure vessels, and associated equipment. The steel grades covered here... View More

Document History

May 1, 2021
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification2 covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification...
September 1, 2019
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification2 covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification...
September 1, 2018
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification2 covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification...
March 1, 2018
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification2 covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification...
December 1, 2015
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification2 covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification...
December 1, 2010
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification...
ASTM A336/A336M-10
May 1, 2010
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification...
February 15, 2009
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification A...
May 1, 2008
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification A...
April 1, 2007
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification A...
September 1, 2006
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification A...
March 1, 2006
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification A...
March 1, 2005
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification A...
September 10, 2003
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification A...
April 10, 2003
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification covers ferritic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in Specification A...
April 24, 2000
Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
1.1 This specification covers both ferritic and austenitic steel forgings for boilers, pressure vessels, high-temperature parts, and associated equipment. 1.2 Forgings made of steel grades listed in...
Advertisement