ASTM International - ASTM D358-98

Standard Specification for Wood to Be Used as Panels in Weathering Tests of Coatings

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1998
Status: inactive
Page Count: 3
ICS Code (Wood-based panels in general): 79.060.01
scope:

1.1 This specification designates woods for weathering tests of exterior solvent-borne or water-borne paints and other materials of similar purpose. Such tests may include either outdoor exposure tests or accelerated laboratory tests. It is the purpose of this specification to minimize the influence of variation of wood of a given species on test results.

Document History

August 1, 2006
Standard Specification for Wood to Be Used as Panels in Weathering Tests of Coatings
This specification designates woods to be used as panels in weathering tests of coatings such as solvent-borne or water-borne paints. Different wood species shall be considered for testing due to...
ASTM D358-98
May 10, 1998
Standard Specification for Wood to Be Used as Panels in Weathering Tests of Coatings
1.1 This specification designates woods for weathering tests of exterior solvent-borne or water-borne paints and other materials of similar purpose. Such tests may include either outdoor exposure...
Advertisement