ASTM International - ASTM D358-98(2006)
Standard Specification for Wood to Be Used as Panels in Weathering Tests of Coatings
| Organization: | ASTM International |
| Publication Date: | 1 August 2006 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Wood-based panels in general): | 79.060.01 |
scope:
1.1 This specification designates woods for weathering tests of exterior solvent-borne or water-borne paints and other materials of similar purpose. Such tests may include either outdoor exposure tests or accelerated laboratory tests. It is the purpose of this specification to minimize the influence of variation of wood of a given species on test results.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
abstract:
This specification designates woods to be used as panels in weathering tests of coatings such as solvent-borne or water-borne paints. Different wood species shall be considered for testing due to... View More
Document History