ASTM International - ASTM D372-00
Standard Specification for Flexible Treated Sleeving Used for Electrical Insulation
| Organization: | ASTM International |
| Publication Date: | 10 April 2000 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
1.1 This specification covers electrical insulating sleeving suitable for use on lead wires and in connections in electrical apparatus, such as motors, transformers, and switchgears.
1.2 Materials under this specification are limited to a flexible tubular product made from a woven textile fiber base, such as cotton, rayon, nylon, or glass, thereafter impregnated, or coated, or impregnated and coated, with a suitable insulating material.
Document History