ASTM International - ASTM D372-00(2006)
Standard Specification for Flexible Treated Sleeving Used for Electrical Insulation (Withdrawn 2012)
| Organization: | ASTM International |
| Publication Date: | 1 April 2006 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
1.1 This specification covers electrical insulating sleeving suitable for use on lead wires and in connections in electrical apparatus, such as motors, transformers, and switch gears.
1.2 Materials under this specification are limited to a flexible tubular product made from a woven textile fiber base, such as cotton, rayon, nylon, or glass, thereafter impregnated, or coated, or impregnated and coated, with a suitable insulating material.
Note 1
This standard resembles IEC 60684-3-400 to 408 in title only. The content is significantly different.
abstract:
This specification covers electrical insulating sleeving suitable for use on lead wires and in connections in electrical apparatus, such as motors, transformers, and switch gears. Materials are... View More
Document History