ASTM International - ASTM A881/A881M-02
Standard Specification for Steel Wire, Deformed, Stress-Relieved or Low-Relaxation for Prestressed Concrete Railroad Ties
| Organization: | ASTM International |
| Publication Date: | 10 September 2002 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Steels for reinforcement of concrete): | 77.140.15 |
scope:
1.1 This specification covers uncoated, deformed, stress-relieved, and stress-relieved low-relaxation wire for use as prestressed tendons in concrete railroad ties.
1.2 The values stated in either-inch-pound units or SI units are to be regarded separately as standard. Within the text, the inch-pound units are shown in parentheses. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values for the two systems may result in non-conformance with the specification.
Document History