ASTM International - ASTM A881/A881M-16a
Standard Specification for Steel Wire, Indented, Low-Relaxation for Prestressed Concrete
| Organization: | ASTM International |
| Publication Date: | 1 December 2016 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Steels for reinforcement of concrete): | 77.140.15 |
scope:
1.1 This specification covers indented, low-relaxation steel wire for use in prestressed concrete.
1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the specification.
abstract:
This specification covers uncoated, deformed, stress-relieved, and low-relaxation wire for use as prestressed tendons in concrete railroad ties. Deformed wires with nominal diameters shall be... View More
Document History