ASTM International - ASTM B644-95(2003)

Standard Specification for Copper Alloy Addition Agents

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2003
Status: inactive
Page Count: 4
ICS Code (Welding consumables): 25.160.20
scope:

1.1 This specification establishes the requirements for copper nickel, ferro copper, phosphor copper, and silicon copper master alloys in ingot, shot, and waffle form to be used as addition agents for cast and wrought alloys.

1.2 Inch-pound units are the standard. SI units given in parenthesis are for information only.

Document History

July 1, 2024
Standard Specification for Copper Alloy Addition Agents
11.1 For purposes of determining compliance with the specified limits for chemical composition, an observed or calculated value shall be rounded as indicated in accordance with the Rounding method of...
April 1, 2017
Standard Specification for Copper Alloy Addition Agents
11.1 For purposes of determining compliance with the specified limits for chemical composition an observed or calculated value shall be rounded as indicated in accordance with the Rounding method of...
April 1, 2011
Standard Specification for Copper Alloy Addition Agents
This specification establishes the requirements for copper nickel, ferro copper, phosphor copper, and silicon copper master alloys in ingot, shot, and waffle form to be used as addition agents for...
October 1, 2005
Standard Specification for Copper Alloy Addition Agents
This specification establishes the requirements for copper nickel, ferro copper, phosphor copper, and silicon copper master alloys in ingot, shot, and waffle form to be used as addition agents for...
ASTM B644-95(2003)
April 10, 2003
Standard Specification for Copper Alloy Addition Agents
1.1 This specification establishes the requirements for copper nickel, ferro copper, phosphor copper, and silicon copper master alloys in ingot, shot, and waffle form to be used as addition agents...
January 1, 1995
Standard Specification for Copper Alloy Addition Agents
1.1 This specification establishes the requirements for copper nickel, ferro copper, phosphor copper, and silicon copper master alloys in ingot, shot, and waffle form to be used as addition agents...
Advertisement