ASTM International - ASTM B644-11(2017)
Standard Specification for Copper Alloy Addition Agents
| Organization: | ASTM International |
| Publication Date: | 1 April 2017 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Welding consumables): | 25.160.20 |
significance And Use:
11.1 For purposes of determining compliance with the specified limits for chemical composition an observed or calculated value shall be rounded as indicated in accordance with the Rounding method... View More
scope:
1.1 This specification establishes the requirements for copper nickel, ferro copper, phosphor copper, and silicon copper master alloys in ingot, shot, and waffle form to be used as addition agents for cast and wrought alloys.
1.2 Units-Values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification establishes the requirements for copper nickel, ferro copper, phosphor copper, and silicon copper master alloys in ingot, shot, and waffle form to be used as addition agents for... View More
Document History