ASTM International - ASTM E436-03
Standard Test Method for Drop-Weight Tear Tests of Ferritic Steels
| Organization: | ASTM International |
| Publication Date: | 10 May 2003 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
significance And Use:
This test method can be used to determine the appearance of propagating fractures in plain carbon or low-alloy pipe steels (yield strengths less than 825 MPa or 120 000 psi) over the temperature... View More
scope:
1.1 This test method covers drop-weight tear tests (DWTT) on ferritic steels with thicknesses between 3.18 and 19.1 mm (0.125 and 0.750 in.).
1.2 The values stated in SI (metric) units are to be regarded as the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History