ASTM International - ASTM E436-91(1997)
Standard Test Method for Drop-Weight Tear Tests of Ferritic Steels
| Organization: | ASTM International |
| Publication Date: | 10 April 1997 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
1.1 This test method covers drop-weight tear tests (DWTT) on ferritic steels with thicknesses between 3.18 and 19.1 mm (0.125 and 0.750 in.).
1.2 The values stated in SI (metric) units are to be regarded as the standard.
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History