ASTM International - ASTM C357-94(2002)e1

Standard Test Method for Bulk Density of Granular Refractory Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 May 1994
Status: inactive
Page Count: 3
ICS Code (Refractories): 81.080
scope:

1.1 This test method covers a procedure for determining the bulk density of granular refractory materials, commercial products which usually have particles that are retained on a 0.265-in. (6.7-mm) or coarser sieve.

Note 1-This test method is not suitable for materials that hydrate in boiling water. Such materials may be tested in accordance with Test Method C493.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2022
Standard Test Method for Bulk Density of Granular Refractory Materials
3.1 Granular refractory materials may be either refractory grain raw materials that are used in the manufacture of finished refractory products, or bulk granular refractory materials that are sold,...
February 1, 2022
Standard Test Method for Bulk Density of Granular Refractory Materials
3.1 Granular refractory materials may be either refractory grain raw materials that are used in the manufacture of finished refractory products, or bulk granular refractory materials that are sold,...
March 1, 2015
Standard Test Method for Bulk Density of Granular Refractory Materials
3.1 Granular refractory materials may be either refractory grain raw materials that are used in the manufacture of finished refractory products, or bulk granular refractory materials that are sold,...
March 1, 2009
Standard Test Method for Bulk Density of Granular Refractory Materials
Granular refractory materials may be either refractory grain raw materials that are used in the manufacture of finished refractory products, or bulk granular refractory materials that are sold, with...
October 1, 2007
Standard Test Method for Bulk Density of Granular Refractory Materials
Granular refractory materials may be either refractory grain raw materials that are used in the manufacture of finished refractory products, or bulk granular refractory materials that are sold, with...
September 10, 1998
Standard Test Method for Bulk Density of Granular Refractory Materials
1.1 This test method covers a procedure for determining the bulk density of granular refractory materials, commercial products which usually have particles that are retained on a 0.265-in. (6.7-mm)...
ASTM C357-94(2002)e1
May 15, 1994
Standard Test Method for Bulk Density of Granular Refractory Materials
1.1 This test method covers a procedure for determining the bulk density of granular refractory materials, commercial products which usually have particles that are retained on a 0.265-in. (6.7-mm)...
Advertisement