ASTM International - ASTM C357-07(2015)
Standard Test Method for Bulk Density of Granular Refractory Materials
| Organization: | ASTM International |
| Publication Date: | 1 March 2015 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Refractories): | 81.080 |
significance And Use:
3.1 Granular refractory materials may be either refractory grain raw materials that are used in the manufacture of finished refractory products, or bulk granular refractory materials that are... View More
scope:
1.1 This test method covers a procedure for determining the bulk density of granular refractory materials, commercial products which usually have particles that are retained on a 0.265-in. (6.7-mm) or coarser sieve.
Note 1: This test method is not suitable for materials that hydrate in boiling water.
1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.2.1 Exceptions-In Sections 4, 7, and 8, the apparatus used is only available in SI units.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History