ASTM International - ASTM D4573-03
Standard Test Method for Rubber Chemicals—Determination of Oil Content in Oil-Treated Sulfur
| Organization: | ASTM International |
| Publication Date: | 10 June 2003 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Rubber compounding ingredients): | 83.040.20 |
significance And Use:
This test method measures the hydrocarbon oils added to sulfur to help control dusting of the sulfur. It can be used for research, development, and quality control to measure the level of oil... View More
scope:
1.1 This test method covers the determination of the amount of hydrocarbon oils added to oil-treated sulfurs. The test method is employed when the amount of oil added is 1 % or more of the total sample.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History