ASTM International - ASTM D4573-98
Standard Test Method for Rubber Chemicals-Determination of Oil Content in Oil-Treated Sulfur
| Organization: | ASTM International |
| Publication Date: | 10 November 1998 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Rubber compounding ingredients): | 83.040.20 |
scope:
1.1 This test method covers the determination of the amount of hydrocarbon oils added to oil-treated sulfurs. The test method is employed when the amount of oil added is 1% or more of the total sample.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History