ASTM International - ASTM A565-03b
Standard Specification for Martensitic Stainless Steel Bars for High-Temperature Service
| Organization: | ASTM International |
| Publication Date: | 10 May 2003 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Steel bars and rods): | 77.140.60 |
| ICS Code (Iron and steel forgings): | 77.140.85 |
scope:
1.1 This specification covers hot-finished and cold-finished martensitic chromium steel bars for high-temperature service. The mechanical properties are developed by suitable heat treatment, as indicated for each alloy.
1.2 Where strength at temperature is a factor, these steels are generally limited to a maximum service temperature of 1200°F [649°C]. For oxidation (scaling) resistance and at low stresses, these steels are useful to 1450°F [788°C].
1.3 The values stated in inch-pound units are to be regarded as the standard.
Document History