ASTM International - ASTM A565-02

Standard Specification for Martensitic Stainless Steel Bars, Forgings, and Forging Stock for High-Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2002
Status: inactive
Page Count: 3
ICS Code (Steel bars and rods): 77.140.60
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification covers hot-finished and cold-finished martensitic chromium steel bars, forgings, and forging stock for high-temperature service. The mechanical properties are developed by suitable heat treatment, as indicated for each alloy.

1.2 Where strength at temperature is a factor, these steels are generally limited to a maximum service temperature of 1200°F (649°C). For oxidation (scaling) resistance and at low stresses, these steels are useful to 1450°F (788°C).

1.3 The values stated in inch-pound units are to be regarded as the standard.

Document History

May 10, 2003
Standard Specification for Martensitic Stainless Steel Bars for High-Temperature Service
1.1 This specification covers hot-finished and cold-finished martensitic chromium steel bars for high-temperature service. The mechanical properties are developed by suitable heat treatment, as...
April 10, 2003
Standard Specification for Martensitic Stainless Steel Bars for High-Temperature Service
1.1 This specification covers hot-finished and cold-finished martensitic chromium steel bars for high-temperature service. The mechanical properties are developed by suitable heat treatment, as...
February 10, 2003
Standard Specification for Martensitic Stainless Steel Bars, Forgings, and Forging Stock for High-Temperature Service
1.1 This specification covers hot-finished and cold-finished martensitic chromium steel bars, forgings, and forging stock for high-temperature service. The mechanical properties are developed by...
ASTM A565-02
March 10, 2002
Standard Specification for Martensitic Stainless Steel Bars, Forgings, and Forging Stock for High-Temperature Service
1.1 This specification covers hot-finished and cold-finished martensitic chromium steel bars, forgings, and forging stock for high-temperature service. The mechanical properties are developed by...
March 10, 2002
Standard Specification for Martensitic Stainless Steel Bars, Forgings, and Forging Stock for High-Temperature Service
1.1 This specification covers hot-finished and cold-finished martensitic chromium steel bars, forgings, and forging stock for high-temperature service. The mechanical properties are developed by...
Advertisement