ASTM International - ASTM D3423-84(2003)

Standard Practice for Application of Emulsified Coal-Tar Pitch (Mineral Colloid Type)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 2003
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This practice covers the application of mineral-colloid-stabilized, emulsified coal-tar pitch meeting the requirements of Specification D 3320, as a weather protection and aliphatic-solvent-resistant sealer for use on bituminous pavements of airports, parking lots, and driveways.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This practice covers the application of mineral-colloid-stabilized, emulsified coal-tar pitch, as a weather protection and aliphatic-solvent-resistant sealer for use on bituminous... View More

Document History

ASTM D3423-84(2003)
July 10, 2003
Standard Practice for Application of Emulsified Coal-Tar Pitch (Mineral Colloid Type)
1.1 This practice covers the application of mineral-colloid-stabilized, emulsified coal-tar pitch meeting the requirements of Specification D 3320, as a weather protection and...
August 10, 1998
Standard Practice for Application of Emulsified Coal-Tar Pitch (Mineral Colloid Type)
1.1 This practice covers the application of mineral-colloid-stabilized, emulsified coal-tar pitch meeting the requirements of Specification D3320, as a weather protection and...
Advertisement