ASTM International - ASTM D3423-84(1998)e1

Standard Practice for Application of Emulsified Coal-Tar Pitch (Mineral Colloid Type)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 1998
Status: inactive
Page Count: 2
scope:

1.1 This practice covers the application of mineral-colloid-stabilized, emulsified coal-tar pitch meeting the requirements of Specification D3320, as a weather protection and aliphatic-solvent-resistant sealer for use on bituminous pavements of airports, parking lots, and driveways.

Document History

July 10, 2003
Standard Practice for Application of Emulsified Coal-Tar Pitch (Mineral Colloid Type)
1.1 This practice covers the application of mineral-colloid-stabilized, emulsified coal-tar pitch meeting the requirements of Specification D 3320, as a weather protection and...
ASTM D3423-84(1998)e1
August 10, 1998
Standard Practice for Application of Emulsified Coal-Tar Pitch (Mineral Colloid Type)
1.1 This practice covers the application of mineral-colloid-stabilized, emulsified coal-tar pitch meeting the requirements of Specification D3320, as a weather protection and...
Advertisement