ASTM International - ASTM D5370-96(2002)
Standard Specification for Pozzolanic Blended Materials in Construction Applications
| Organization: | ASTM International |
| Publication Date: | 10 June 1996 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Mineral materials and products): | 91.100.15 |
scope:
1.1 This specification covers pozzolanic blended material for use in construction applications where the properties normally attributed to finely divided mineral admixtures may be desired.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History