ASTM International - ASTM D5370-14

Standard Specification for Pozzolanic Blended Materials in Construction Applications (Withdrawn 2020)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2014
Status: inactive
Page Count: 3
ICS Code (Mineral materials and products): 91.100.15
scope:

1.1 This specification covers pozzolanic blended material for use in construction applications where the properties normally attributed to coal fly ash and raw or calcined pozzolans, like silica fume, and slag cement.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers Pozzolanic blended material for use in construction applications where the properties similar to finely divided mineral admixtures is present. The types of Pozzolanic... View More

Document History

ASTM D5370-14
May 1, 2014
Standard Specification for Pozzolanic Blended Materials in Construction Applications (Withdrawn 2020)
1.1 This specification covers pozzolanic blended material for use in construction applications where the properties normally attributed to coal fly ash and raw or calcined pozzolans, like silica...
September 1, 2013
Standard Specification for Pozzolanic Blended Materials in Construction Applications
1.1 This specification covers pozzolanic blended material for use in construction applications where the properties normally attributed to finely divided mineral admixtures may be desired. 1.2 The...
February 1, 2006
Standard Specification for Pozzolanic Blended Materials in Construction Applications
This specification covers Pozzolanic blended material for use in construction applications where the properties similar to finely divided mineral admixtures is present. The types of Pozzolanic...
June 10, 1996
Standard Specification for Pozzolanic Blended Materials in Construction Applications
1.1 This specification covers pozzolanic blended material for use in construction applications where the properties normally attributed to finely divided mineral admixtures may be desired. 1.2 The...
June 10, 1996
Standard Specification for Pozzolanic Blended Materials in Construction Applications
1.1 This specification covers pozzolanic blended material for use in construction applications where the properties normally attributed to finely divided mineral admixtures may be desired. 1.2 The...
Advertisement