ASTM International - ASTM D704-99

Standard Specification for Melamine-Formaldehyde Molding Compounds

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1999
Status: inactive
Page Count: 3
ICS Code (Other rubber and plastics products): 83.140.99
scope:

1.1 This specification covers compression molding thermosetting compounds consisting of a melamine-formaldehyde resin binder, with or without other resins, intimately combined with fillers, pigments, and any chemical agents needed.

1.2 The values stated in SI units are to be regarded as the standard.

Note 1-The properties included in this specification are those required to identify the types of molding compounds covered. There may be other requirements necessary to identify particular characteristics. These will be added to the specification as their inclusion becomes generally desirable and the necessary test data and methods become available. Transfer or injection molding will usually result in different physical and electrical characteristics than compression molding. Note 2-ISO 2122-1977(E) is similar but not equivalent to this specification. Product classification and characterization are not equivalent.

Document History

December 1, 2020
Standard Specification for Melamine-Formaldehyde Molding Compounds
1.1 This specification covers compression molding, thermosetting, melamine-formaldehyde molding compounds as further defined in 4.1, resin binder, with or without other resins, intimately combined...
December 1, 2012
Standard Specification for Melamine-Formaldehyde Molding Compounds
1.1 This specification covers compression molding, thermosetting, melamine-formaldehyde molding compounds as further defined in 4.1, resin binder, with or without other resins, intimately combined...
October 1, 2004
Standard Specification for Melamine-Formaldehyde Molding Compounds
1.1 This specification covers compression molding, thermosetting, melamine-formaldehyde molding compounds as further defined in , resin binder, with or without other resins, intimately combined with...
ASTM D704-99
November 10, 1999
Standard Specification for Melamine-Formaldehyde Molding Compounds
1.1 This specification covers compression molding thermosetting compounds consisting of a melamine-formaldehyde resin binder, with or without other resins, intimately combined with fillers, pigments,...
Advertisement