ASTM International - ASTM D704-99(2004)
Standard Specification for Melamine-Formaldehyde Molding Compounds
| Organization: | ASTM International |
| Publication Date: | 1 October 2004 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
scope:
1.1 This specification covers compression molding, thermosetting, melamine-formaldehyd
1.2 The values stated in SI units are to be regarded as the standard. Note 1The properties included in this specification are those required to identify the types of molding compounds covered. There may be other requirements necessary to identify particular characteristics. These will be added to the specification as their inclusion becomes generally desirable and the necessary test data and methods become available. Transfer or injection molding will usually result in different physical and electrical characteristics than compression molding.
Note 2
ISO 2122-1977(E) is similar but not equivalent to this specification. Product classification and characterization are not equivalent.
abstract:
This specification covers compression molding, thermosetting, melamine-formaldehyd
Document History