ASTM International - ASTM D922-00a
Standard Specification for Nonrigid Vinyl Chloride Polymer Tubing
| Organization: | ASTM International |
| Publication Date: | 10 September 2000 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers nonrigid tubing of vinyl chloride polymer or its copolymers with other materials for use in electrical insulation in three grades, as follows:
1.1.1 Grade A--General-purpose.
1.1.2 Grade B--Low-temperature.
1.1.3 Grade C--High-temperature.
Note 1--This standard is similar but not identical to IEC 60684-3-100 to -105.
Document History