ASTM International - ASTM D922-00a(2006)
Standard Specification for Nonrigid Vinyl Chloride Polymer Tubing
| Organization: | ASTM International |
| Publication Date: | 1 April 2006 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers nonrigid tubing of vinyl chloride polymer or its copolymers with other materials for use in electrical insulation in three grades, as follows:
1.1.1 Grade A General-purpose.
1.1.2 Grade B Low-temperature.
1.1.3 Grade C High-temperature.
Note 1
This standard is similar but not identical to IEC-60684-3-100 to -105.
abstract:
This specification covers three grades of nonrigid tubing of vinyl chloride polymer or its copolymers with other materials for use in electrical insulation. Clear transparent, black, white,... View More
Document History