ASTM International - ASTM A612/A612M-03
Standard Specification for Pressure Vessel Plates, Carbon Steel, High Strength, for Moderate and Lower Temperature Service
| Organization: | ASTM International |
| Publication Date: | 10 September 2003 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
scope:
1.1 This specification covers killed carbon-manganese-sil
1.2 The maximum thickness of plates supplied under this specification is 1 in. [25 mm].
1.3 For plates produced from coil, the additional requirements, including additional testing requirements and the reporting of additional test results, of Specification A20/A20M apply.
1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
Document History