ASTM International - ASTM A612/A612M-01

Standard Specification for Pressure Vessel Plates, Carbon Steel, High Strength, for Moderate and Lower Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2001
Status: inactive
Page Count: 3
ICS Code (Steels for pressure purposes): 77.140.30
scope:

1.1 This specification covers killed carbon-manganese-silicon steel plates intended for welded pressure vessels in service at moderate and lower temperatures.

1.2 The maximum thickness of plates supplied under this specification is 1 in. [25 mm].

1.3 For plates produced from coil, the additional requirements, including additional testing requirements and the reporting of additional test results, of Specification A20/A20M apply.

<>

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

May 1, 2020
Standard Specification for Pressure Vessel Plates, Carbon Steel, High Strength, for Moderate and Lower Temperature Service
1.1 This specification2 covers killed carbon-manganese-silicon steel plates intended for welded pressure vessels in service at moderate and lower temperatures. 1.2 The maximum thickness of plates is...
March 1, 2019
Standard Specification for Pressure Vessel Plates, Carbon Steel, High Strength, for Moderate and Lower Temperature Service
1.1 This specification2 covers killed carbon-manganese-silicon steel plates intended for welded pressure vessels in service at moderate and lower temperatures. 1.2 The maximum thickness of plates...
May 1, 2012
Standard Specification for Pressure Vessel Plates, Carbon Steel, High Strength, for Moderate and Lower Temperature Service
1.1 This specification covers killed carbon-manganese-silicon steel plates intended for welded pressure vessels in service at moderate and lower temperatures. 1.2 The maximum thickness of plates...
November 1, 2007
Standard Specification for Pressure Vessel Plates, Carbon Steel, High Strength, for Moderate and Lower Temperature Service
1.1 This specification covers killed carbon-manganese-silicon steel plates intended for welded pressure vessels in service at moderate and lower temperatures. 1.2 The maximum thickness of plates...
September 10, 2003
Standard Specification for Pressure Vessel Plates, Carbon Steel, High Strength, for Moderate and Lower Temperature Service
1.1 This specification covers killed carbon-manganese-silicon steel plates intended for welded pressure vessels in service at moderate and lower temperatures. 1.2 The maximum thickness of plates...
September 10, 2001
Standard Specification for Pressure Vessel Plates, Carbon Steel, High Strength, for Moderate and Lower Temperature Service
1.1 This specification covers killed carbon-manganese-silicon steel plates intended for welded pressure vessels in service at moderate and lower temperatures. 1.2 The maximum thickness of plates...
ASTM A612/A612M-01
September 10, 2001
Standard Specification for Pressure Vessel Plates, Carbon Steel, High Strength, for Moderate and Lower Temperature Service
1.1 This specification covers killed carbon-manganese-silicon steel plates intended for welded pressure vessels in service at moderate and lower temperatures. 1.2 The maximum thickness of plates...
Advertisement