ASTM International - ASTM D1613-03

Standard Test Method for Acidity in Volatile Solvents and Chemical Intermediates Used in Paint, Varnish, Lacquer, and Related Products

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2003
Status: inactive
Page Count: 3
ICS Code (Solvents): 87.060.30
scope:

1.1 This test method covers the determination of total acidity as acetic acid, in concentrations below 0.05 %, in organic compounds and hydrocarbon mixtures used in paint, varnish, and lacquer solvents and diluents. It is known to be applicable to such mixtures as low molecular weight saturated and unsaturated alcohols, ketones, ethers, esters, hydrocarbon diluents, naphtha, and other light distillate petroleum fractions.

1.2 For purposes of determining conformance of an observed value or a calculated value using this test method to relevant specifications, test result(s) shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E 29.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 For specific hazard information and guidance consult supplier's Material Safety Data Sheet.

1.5 This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2023
Standard Test Method for Acidity in Volatile Solvents and Chemical Intermediates Used in Paint, Varnish, Lacquer, and Related Products
1.1 This test method covers the determination of total acidity as acetic acid, in concentrations below 0.05?%, in organic compounds and hydrocarbon mixtures used in paint, varnish, and lacquer...
February 1, 2017
Standard Test Method for Acidity in Volatile Solvents and Chemical Intermediates Used in Paint, Varnish, Lacquer, and Related Products
1.1 This test method covers the determination of total acidity as acetic acid, in concentrations below 0.05 %, in organic compounds and hydrocarbon mixtures used in paint, varnish, and lacquer...
June 1, 2012
Standard Test Method for Acidity in Volatile Solvents and Chemical Intermediates Used in Paint, Varnish, Lacquer, and Related Products
1.1 This test method covers the determination of total acidity as acetic acid, in concentrations below 0.05 %, in organic compounds and hydrocarbon mixtures used in paint, varnish, and lacquer...
April 1, 2006
Standard Test Method for Acidity in Volatile Solvents and Chemical Intermediates Used in Paint, Varnish, Lacquer, and Related Products
1.1 This test method covers the determination of total acidity as acetic acid, in concentrations below 0.05 %, in organic compounds and hydrocarbon mixtures used in paint, varnish, and lacquer...
ASTM D1613-03
October 1, 2003
Standard Test Method for Acidity in Volatile Solvents and Chemical Intermediates Used in Paint, Varnish, Lacquer, and Related Products
1.1 This test method covers the determination of total acidity as acetic acid, in concentrations below 0.05 %, in organic compounds and hydrocarbon mixtures used in paint, varnish, and lacquer...
July 10, 2002
Standard Test Method for Acidity in Volatile Solvents and Chemical Intermediates Used in Paint, Varnish, Lacquer, and Related Products
1.1 This test method covers the determination of total acidity as acetic acid, in concentrations below 0.05 %, in organic compounds and hydrocarbon mixtures used in paint, varnish, and lacquer...
December 10, 1999
Standard Test Method for Acidity in Volatile Solvents and Chemical Intermediates Used in Paint, Varnish, Lacquer, and Related Products
1.1 This test method covers the determination of total acidity as acetic acid, in concentrations below 0.05%, in organic compounds and hydrocarbon mixtures used in paint, varnish, and lacquer...
Advertisement