ASTM International - ASTM D1613-17
Standard Test Method for Acidity in Volatile Solvents and Chemical Intermediates Used in Paint, Varnish, Lacquer, and Related Products
| Organization: | ASTM International |
| Publication Date: | 1 February 2017 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Solvents): | 87.060.30 |
significance And Use:
4.1 This test method is useful for determining low levels of acidity, below 0.05 %, in organic compounds and hydrocarbon mixtures. The total acidity is calculated as acetic acid or milligrams of... View More
scope:
1.1 This test method covers the determination of total acidity as acetic acid, in concentrations below 0.05 %, in organic compounds and hydrocarbon mixtures used in paint, varnish, and lacquer solvents and diluents. It is known to be applicable to such mixtures as low molecular weight saturated and unsaturated alcohols, ketones, ethers, esters, hydrocarbon diluents, naphtha, and other light distillate petroleum fractions.
1.2 For purposes of determining conformance of an observed value or a calculated value using this test method to relevant specifications, test result(s) shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E29.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 For specific hazard information and guidance consult supplier's Safety Data Sheet.
1.5 This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History